Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Material | PBT GF20 |
Preloaded | No |
Number of Circuits | 3 |
Pin Diameter | 2.29mm, .09in |
Length | 30.8mm, 1.21in |
Housing Retention Force | Standard |
UL Flammability Rating | UL 94V-0 |
Mount Configuration | 2 Forward - 1 Back |
Polarized | Yes |
Mount Diameter | .52in, 13.47mm |
Connects To | Cluster Block Housing |
Packaging Method | Bag |
Packaging Quantity | 1200 |
Sealable | No |
Connector Style | Receptacle |
Product Type | Terminal Housing |
Operating Temperature Range | -30 – 50°C, -22 – 122°F |
Where can I find additional details, specifications and documents for a 235280-1?
Additional datasheets, footprints and schematics for 235280-1 are listed on our Part Details page. You can also find images and similar parts to 235280-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 235280-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 235280-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 235280-1 fall under?
The 235280-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Cluster Blocks.
Can I view similar or alternative parts?
You can view similar parts to 235280-1 when available in the Cluster Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 235280-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 235280-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 235280-1 have stock available?
Authorised distributors including Avnet America and Boersig have stock available or on a lead time for 235280-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 235280-1 often in real-time on the comparison pages.
What if I can't find stock of 235280-1?
You can fill out our help required form which you can use to request a quote for 235280-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.