Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$27.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$154.46
|
92
in stock
|
Buy Now | |
Rapid Electronics
from US$118.20
|
295
in stock
|
Buy Now | |
Chip One Stop
from US$110.00
|
295
in stock
|
Buy Now | |
Distrelec
from US$88.93
|
295
in stock
|
Buy Now | |
Newark Electronics
from US$27.59
|
92
in stock
|
Buy Now | |
element14
from US$129.27
|
92
in stock
|
Buy Now | |
TE Store
from US$256.94
|
1
in stock
|
Buy Now | |
Avnet America
from US$111.66
|
-
|
Buy Now | |
RS Americas
from US$148.71
|
-
|
Buy Now | |
Boersig
from US$122.04
|
-
|
Buy Now |
Sensor Connector Size | M12 |
---|---|
Sensor Connector Gender | Female |
No. of Positions | 8 Positions |
Sensor Contact Type | Crimp Socket |
Sensor Connector Mounting | Right Angle Cable Mount |
RoHS Compliant | Yes |
M12 X-F-8 90 CRIMP CAT7 H&S 84124806 | Rapid Electronics |
TE Connectivity Conn M12 Circular F 8 POS Crimp RA Cable Mount 8 Terminal 1 Port | Distrelec |
SENSOR CONNECTORS | Farnell |
Sensor Conn, Rcpt, 8Pos, M12, Cable | Newark Electronics |
M12 X-F-8,90,CRIMP,CAT7,H&S 84124806 Connector System: Cable-to-Cable Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): .5 A Cable-to-Cable 8 Wire & Cable | M12 Right Angle Crimped Strain Relief | Part Number: 2350797-1 | Internal Number: 2350797-1 | TE Connectivity | TE Store |
Sensor Connector, M12, Female, 8 Positions, Crimp Socket, Right Angle Cable Mount | Avnet America |
Circular Metric Connector, M12 X-M-8 90 CRIMP CAT7 H&S | TE Connectivity 2350797-1 | RS Americas |
M12 X-F-8,90,CRIMP,CAT7,H&S 84124806 | Boersig |
Where can I find additional details, specifications and documents for a 2350797-1?
Additional datasheets, footprints and schematics for 2350797-1 are listed on our Part Details page. You can also find images and similar parts to 2350797-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2350797-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2350797-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2350797-1 fall under?
The 2350797-1 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2350797-1 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2350797-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2350797-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2350797-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2350797-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2350797-1 often in real-time on the comparison pages.
What if I can't find stock of 2350797-1?
You can fill out our help required form which you can use to request a quote for 2350797-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.