Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$64.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$93.64
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$86.05
|
249
in stock
|
Buy Now | |
Chip One Stop
from US$80.40
|
249
in stock
|
Buy Now | |
Distrelec
from US$64.58
|
249
in stock
|
Buy Now | |
Newark Electronics
from US$80.98
|
15
in stock
|
Buy Now | |
element14
from US$92.70
|
15
in stock
|
Buy Now | |
TE Store
from US$186.90
|
5
in stock
|
Buy Now | |
Avnet America
from US$81.22
|
-
|
Buy Now | |
RS Americas
from US$106.36
|
-
|
Buy Now | |
Boersig
from US$88.64
|
-
|
Buy Now |
Sensor Connector Size | M12 |
---|---|
Sensor Connector Gender | Male |
No. of Positions | 8 Positions |
Sensor Contact Type | Crimp Pin |
Sensor Connector Mounting | Right Angle Cable Mount |
RoHS Compliant | Yes |
M12 X-M-8 90 CRIMP CAT7 TE 2297799-1 | Rapid Electronics |
TE Connectivity - AMP M12 X-M-890CRIMPCAT7TE 2297799-1 | Distrelec |
SENSOR CONNECTORS | Farnell |
Sensor Conn, Plug, 8Pos, M12, Cable | Newark Electronics |
M12 X-M-8,90,CRIMP,CAT7,TE 2297799-1 Connector System: Cable-to-Cable Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): .5 A Cable-to-Cable 8 Wire & Cable | M12 Right Angle Crimped Strain Relief | Part Number: 2350791-2 | Internal Number: 2350791-2 | TE Connectivity | TE Store |
Sensor Connector, M12, Male, 8 Positions, Crimp Pin, Right Angle Cable Mount | Avnet America |
Circular Metric Connector, M12 X-M-8 90 CRIMP CAT7 | TE Connectivity 2350791-2 | RS Americas |
M12 X-M-8,90,CRIMP,CAT7,TE 2297799-1 | Boersig |
Where can I find additional details, specifications and documents for a 2350791-2?
Additional datasheets, footprints and schematics for 2350791-2 are listed on our Part Details page. You can also find images and similar parts to 2350791-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2350791-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2350791-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2350791-2 fall under?
The 2350791-2 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2350791-2 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2350791-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2350791-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2350791-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2350791-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2350791-2 often in real-time on the comparison pages.
What if I can't find stock of 2350791-2?
You can fill out our help required form which you can use to request a quote for 2350791-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.