Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
905
in stock
|
Buy Now | |
TE Store
from US$1.35
|
4,075
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
2,005
in stock
|
Buy Now | |
element14
from US$0.65
|
2,005
in stock
|
Buy Now | |
Farnell
from US$0.70
|
2,005
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Contact Current Rating (Max) | 10A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
PCB Tail Length | .1377in, 3.5mm |
Voltage | 300VAC |
Current Rating (Max) | 10A |
Centerline (Pitch) | 3.5mm, .137in |
Housing Material | PA 66 |
Housing Color | Green |
Connector Mounting Type | Board Mount |
Mounting Angle | Right Angle |
Circuit Application | Power & Signal |
Packaging Method | Box |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8POS TB HDR 90 DEG, PITCH 3.5 & TL 3.5mm Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .137 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 8 .137" | PCB Terminal Block | Part Number: 2350514-8 | Internal Number: 2350514-8 | .137" | TE Connectivity | TE Store |
Terminal Block, R/A Header, 8Way, Th Rohs Compliant: Yes |Te Connectivity 2350514-8 | Newark Electronics |
TERMINAL BLOCK, R/A HEADER, 8WAY, TH | element14 |
8 P TB HDR 90 DEG PITCH 3.5 & TL 3.5mm | RS |
Connector Shrouded Header 8 Position 3.5mm Solder Right Angle Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 2350514-8?
Additional datasheets, footprints and schematics for 2350514-8 are listed on our Part Details page. You can also find images and similar parts to 2350514-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2350514-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2350514-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2350514-8 fall under?
The 2350514-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2350514-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2350514-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2350514-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2350514-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 2350514-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2350514-8 often in real-time on the comparison pages.
What if I can't find stock of 2350514-8?
You can fill out our help required form which you can use to request a quote for 2350514-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.