Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.21
|
458
in stock
|
Buy Now | |
element14
from US$0.31
|
458
in stock
|
Buy Now | |
Farnell
from US$0.42
|
458
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
39
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
20
in stock
|
Buy Now | |
Carlton-Bates
from US$0.51
|
-
|
Buy Now | |
Sager
from US$0.26
|
-
|
Buy Now |
Battery Sizes Accepted | PP3 (9V) |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Battery Strap |
Battery Size Code | 9V |
Battery Terminals | Wire Leads |
Body Material | Vinyl |
For Use With | 9V Batteries |
Battery Strap, 9V, Wire Lead | Newark Electronics |
Battery Strap, Snap-On, T Style, 4 Leads(26 AWG, Red/Black), 1 Cell, 9 Volt | Keystone Electronics 235 | RS Americas |
Economical 9 V Vinyl T Style Battery Strap with 4 inch Wire Lead | Future Electronics |
6F22 connector | Transfer Multisort Elektronik |
Battery Strap 1 | Carlton-Bates |
9V Battery Snaps & Contacts Eco 9V battery strap T-style 4.0 vinyl | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 235?
Additional datasheets, footprints and schematics for 235 are listed on our Part Details page. You can also find images and similar parts to 235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 235 fall under?
The 235 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 235 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 235 you can contact the distributor directly for product support, shipping queries etc.
Is the 235 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 235 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 235 often in real-time on the comparison pages.
What if I can't find stock of 235?
You can fill out our help required form which you can use to request a quote for 235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.