Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.49
|
No stock
|
Buy Now | |
TE Store
from US$12.15
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$18.98
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$20.91
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$14.80
|
38
in stock
|
Buy Now | |
Distrelec
from US$18.56
|
38
in stock
|
Buy Now | |
Future Electronics
from US$8.99
|
-
|
Buy Now | |
Avnet America
from US$9.48
|
-
|
Buy Now | |
RS Americas
from US$16.43
|
-
|
Buy Now | |
Farnell
from US$11.06
|
-
|
Buy Now |
Number of Ports | 3 |
---|---|
Port Matrix Configuration | 1 x 3 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Tail Plating Material | Gold |
PCB Thickness (Recommended) | 2.25mm |
Tail Length | 2.05mm |
Data Rate (Max) | 32Gb/s |
Cage Material | Stainless Steel |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With Pluggable I/O Products | zSFP+ SMT Connector |
EMI Containment Feature Type | External Springs |
Included Lightpipe | No |
Packaging Method | Tray |
Integrated Lightpipes | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage Assembly |
Cage Type | Ganged |
Connector System | Cable-to-Board |
Form Factor | zSFP+ |
Pluggable I/O Accessory Type | Dust & EMI Cover |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ZSFP+ 1X3 CAGE ASSEMBLY, PRESS-FIT Form Factor: zSFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C zSFP+ Cage Assembly | Zsfp+ Cage Assembly: Emi Spring | Part Number: 2349050-1 | Internal Number: 2349050-1 | TE Connectivity | TE Store |
I/O Connectors Zsfp+ 1X3 Cage Assy Press-Fit Rohs Compliant: Yes |Te Connectivity 2349050-1 | Newark Electronics |
ZSFP+ 1X3 CAGE ASSEMBLY PRESS-FIT | Rapid Electronics |
TE Connectivity ZSFP+ 1X3 CAGE ASSEMBLY PRESS-FIT I/O Co | Distrelec |
1x3 zSFP+ cage EON (with Belly gasket) | RS |
Cage Assembly, Dust & EMI Cover | Future Electronics |
Cage, ZSFP+, 1 x 3 (Ganged), Without Heat Sink, Without Light Pipe, Press-Fit, Gold | Avnet America |
Cage Assembly | RS Americas |
CONN CAGE, ZSFP+, 1X3 GANGED, PRESS FIT | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2349050-1?
Additional datasheets, footprints and schematics for 2349050-1 are listed on our Part Details page. You can also find images and similar parts to 2349050-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2349050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2349050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2349050-1 fall under?
The 2349050-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2349050-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2349050-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2349050-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2349050-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2349050-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2349050-1 often in real-time on the comparison pages.
What if I can't find stock of 2349050-1?
You can fill out our help required form which you can use to request a quote for 2349050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.