Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Core Architecture | - |
---|---|
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Raspberry Pi Mini Kit |
Kit Contents | Board Header |
Product Range | - |
Adafruit 2348 Stepper Motor & DC HAT for Raspberry Pi A+, B+ or 2 | Rapid Electronics |
Adafruit DC & Stepper Motor HAT for Raspberry Pi - Mini Kit | Adafruit Industries 2348 | RS Americas |
Adafruit Raspberry Pi Stepper Motor shield | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Gangs | 1 |
---|---|
Electrical Box Mounting | Surface |
For Use With | Deeper Switches and Devices |
RoHS Compliant | No |
Deep Box | Newark Electronics |
Where can I find additional details, specifications and documents for a 2348?
Additional datasheets, footprints and schematics for 2348 are listed on our Part Details page. You can also find images and similar parts to 2348 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2348 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2348 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2348 fall under?
The 2348 is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to 2348 when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2348 you can contact the distributor directly for product support, shipping queries etc.
Is the 2348 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2348 have stock available?
Authorised distributors including Farnell, Rapid Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 2348.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2348 often in real-time on the comparison pages.
What if I can't find stock of 2348?
You can fill out our help required form which you can use to request a quote for 2348 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.