Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Raceway / Duct Material | PVC (Polyvinylchloride) |
---|---|
Raceway / Duct Color | White |
External Length | - |
External Width | - |
External Height | - |
Product Range | - |
Raceway Fitting, 1-Gang Device Box, Pvc, White | Newark Electronics |
RACEWAY FITTING, 1-GANG DEVICE BOX, PVC, WHITE | element14 |
Where can I find additional details, specifications and documents for a 2347-WH?
Additional datasheets, footprints and schematics for 2347-WH are listed on our Part Details page. You can also find images and similar parts to 2347-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2347-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2347-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2347-WH fall under?
The 2347-WH is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 2347-WH when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2347-WH you can contact the distributor directly for product support, shipping queries etc.
Is the 2347-WH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2347-WH have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2347-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2347-WH often in real-time on the comparison pages.
What if I can't find stock of 2347-WH?
You can fill out our help required form which you can use to request a quote for 2347-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.