Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.75
|
No stock
|
Buy Now |
Battery Voltage | 3.7V |
---|---|
Battery Technology | Lithium Ion |
Battery Capacity | 2.6Ah |
Battery Size Code | - |
Battery Terminals | Wire Leads |
External Diameter | 19mm |
External Height | 68mm |
External Width | 19mm |
External Depth | 19mm |
Weight | 47.5g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Charge Current Max | 2.5A |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
BATTERY,LI-ION,2.6AH,3.6V | Farnell |
Where can I find additional details, specifications and documents for a 2347-3008?
Additional datasheets, footprints and schematics for 2347-3008 are listed on our Part Details page. You can also find images and similar parts to 2347-3008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2347-3008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2347-3008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2347-3008 fall under?
The 2347-3008 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 2347-3008 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2347-3008 you can contact the distributor directly for product support, shipping queries etc.
Is the 2347-3008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2347-3008 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2347-3008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2347-3008 often in real-time on the comparison pages.
What if I can't find stock of 2347-3008?
You can fill out our help required form which you can use to request a quote for 2347-3008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.