Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
No stock
|
Buy Now |
Fuse Holder Type | Gauge Ring |
---|---|
Fuse Current | - |
Fuse Size Held | - |
Holder Terminals | - |
No. of Fuses | - |
Product Range | - |
Voltage Rating VAC | - |
Voltage Rating V DC | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Gauge Ring |
For Use With | Low Voltage Fuse Links |
Where can I find additional details, specifications and documents for a 2343001/2/3?
Additional datasheets, footprints and schematics for 2343001/2/3 are listed on our Part Details page. You can also find images and similar parts to 2343001/2/3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2343001/2/3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2343001/2/3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2343001/2/3 fall under?
The 2343001/2/3 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 2343001/2/3 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2343001/2/3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2343001/2/3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2343001/2/3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2343001/2/3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2343001/2/3 often in real-time on the comparison pages.
What if I can't find stock of 2343001/2/3?
You can fill out our help required form which you can use to request a quote for 2343001/2/3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.