Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Nickel |
---|---|
Shell Plating Finish | Bright |
Number of Positions | 5 |
Panel Ground Location | Top and Side |
Number of Ports | 1 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | .762µm, 30µin |
Contact Current Rating (Max) | 1A |
Tail Length | .079in, 2mm |
PCB Thickness (Recommended) | .039 – .063in, 1.6mm |
Centerline (Pitch) | 1.6mm, .006in |
Housing Color | Black |
Housing Material | PBT GF30 |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
Mounting Location | Top |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power & Signal |
Halogen Free | No |
Pick & Place Capable | No |
Application Method | Cap |
Comment | 2-legs, short length type. |
Packaging Method | Box & Tray |
Packaging Quantity | 95 |
USB Version | 2.0 |
USB Type | Mini |
Size | Mini |
Sealable | No |
Product Type | Connector |
Ground Component Type | Spring Finger |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
Connector Style | Receptacle |
Orientation | Right Angle |
Grounding Options | PCB Ground |
LED | Without |
Connector System | Wire-to-Board |
Termination Method | Solder |
Contact Termination Type | Through Hole |
Termination Method to Printed Circuit Board | Wave Solder |
Soldering Temperature (Max) | 464°F, 240°C |
Operating Temperature Range | -40 – 85°C, -104 – 185°F |
Mating Cycles (Max) | 5000 |
Löttemperatur (max.) | 240°C |
Where can I find additional details, specifications and documents for a 2342993-1?
Additional datasheets, footprints and schematics for 2342993-1 are listed on our Part Details page. You can also find images and similar parts to 2342993-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2342993-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2342993-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2342993-1 fall under?
The 2342993-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2342993-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2342993-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2342993-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2342993-1 have stock available?
There is no stock from authorised distributors for 2342993-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2342993-1 often in real-time on the comparison pages.
What if I can't find stock of 2342993-1?
You can fill out our help required form which you can use to request a quote for 2342993-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.