Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$22.88
|
1,678
in stock
|
Buy Now | |
element14
from US$15.24
|
1,678
in stock
|
Buy Now | |
Farnell
from US$9.70
|
1,678
in stock
|
Buy Now | |
Future Electronics
from US$14.44
|
-
|
Buy Now | |
Avnet America
from US$13.04
|
-
|
Buy Now | |
RS Americas
from US$20.31
|
-
|
Buy Now |
Heat Sink Height | 13.5mm, .531in |
---|---|
Heat Sink Style | Networking |
Heat Sink Height Class | Networking |
Heat Sink Finish | Anodized Black |
Number of Ports | 2 |
Lightpipe Configuration | None |
Rear EONs per Port Column | 1 |
Port Matrix Configuration | 1 x 2 |
Cage Material | Stainless Steel |
For Use With Pluggable I/O Products | QSFP DD Connector and Cable |
Pluggable I/O Applications | QSFP DD |
Heat Sink Compatible | Yes |
Circuit Application | Signal |
Included Lightpipe | No |
Cage Type | Ganged |
Connector System | Wire-to-Board |
Sealable | No |
Form Factor | QSFP-DD |
Connector & Contact Terminates To | Printed Circuit Board |
Thermal Accessory Type Included | Heat Sink |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Qsfp-Dd Cage, 2Port, Th, Press-Fit Rohs Compliant: Yes |Te Connectivity 2342935-3 | Newark Electronics |
QSFP-DD CAGE, 2PORT, TH, PRESS-FIT | element14 |
Cage, QSFP-DD, 1 x 2 (Ganged), Heat Sink, Without Light Pipe, Through Hole, Press-Fit | Avnet America |
QSFP-DD 1X2, STANDARD, WITH EXTRUDED HS | TE Connectivity 2342935-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2342935-3?
Additional datasheets, footprints and schematics for 2342935-3 are listed on our Part Details page. You can also find images and similar parts to 2342935-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2342935-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2342935-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2342935-3 fall under?
The 2342935-3 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP-DD.
Can I view similar or alternative parts?
You can view similar parts to 2342935-3 when available in the QSFP-DD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2342935-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2342935-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2342935-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 2342935-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2342935-3 often in real-time on the comparison pages.
What if I can't find stock of 2342935-3?
You can fill out our help required form which you can use to request a quote for 2342935-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.