Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.72
Heat Sink Height Class | PCI |
---|---|
Heat Sink Finish | Anodized Black |
Heat Sink Height | 4.2mm, .165in |
Heat Sink Style | PCI |
Number of Ports | 2 |
Port Matrix Configuration | 1 x 2 |
Lightpipe Configuration | None |
Rear EONs per Port Column | 1 |
Cage Material | Stainless Steel |
Circuit Application | Signal |
Included Lightpipe | No |
Form Factor | QSFP-DD |
Sealable | No |
Cage Type | Ganged |
Thermal Accessory Type Included | Heat Sink |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Cage Assembly, Pci Hs, 2 Port, Ss | Newark Electronics |
QSFP-DD Cage Assembly 1x2 Extruded Heat Sink EMI Spring Press-Fit | Avnet America |
QSFP-DD 1X2, STANDARD, WITH EXTRUDED HS | TE Connectivity 2342935-1 | RS Americas |
CAGE ASSEMBLY, PCI HS, 2 PORT, SS | element14 |
Where can I find additional details, specifications and documents for a 2342935-1?
Additional datasheets, footprints and schematics for 2342935-1 are listed on our Part Details page. You can also find images and similar parts to 2342935-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2342935-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2342935-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2342935-1 fall under?
The 2342935-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP-DD.
Can I view similar or alternative parts?
You can view similar parts to 2342935-1 when available in the QSFP-DD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2342935-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2342935-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2342935-1 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2342935-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2342935-1 often in real-time on the comparison pages.
What if I can't find stock of 2342935-1?
You can fill out our help required form which you can use to request a quote for 2342935-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.