Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.83
|
328
in stock
|
Buy Now | |
TE Store
from US$23.21
|
1,187
in stock
|
Buy Now | |
element14
from US$14.14
|
172
in stock
|
Buy Now | |
Farnell
from US$11.76
|
172
in stock
|
Buy Now | |
Newark Electronics
from US$6.31
|
1
in stock
|
Buy Now | |
Future Electronics
from US$12.12
|
-
|
Buy Now | |
Avnet America
from US$10.56
|
-
|
Buy Now | |
RS Americas
from US$16.45
|
-
|
Buy Now |
Heat Sink Height | .531in, 13.5mm |
---|---|
Heat Sink Finish | Anodized Black |
Heat Sink Height Class | Networking |
Heat Sink Style | Networking |
Number of Ports | 1 |
Rear EONs per Port Column | 1 |
Lightpipe Configuration | None |
Port Matrix Configuration | 1 x 1 |
Cage Material | Stainless Steel |
Circuit Application | Signal |
Included Lightpipe | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Form Factor | QSFP-DD |
Connector System | Wire-to-Board |
Thermal Accessory Type Included | Heat Sink |
Cage Type | Single |
QSFP-DD 1X1, STANDARD, W/ EXTRUDED HS Form Factor: QSFP-DD Sealable: No Circuit Application: Signal Number of Ports: 1 Port Matrix Configuration: 1 x 1 QSFP-DD Signal 1 | Pluggable I/o Connectors & Cage | Part Number: 2342933-3 | Internal Number: 2342933-3 | 1 x 1 | TE Connectivity | TE Store |
CAGE ASSEMBLY, NET HS, 1 PORT, SS | element14 |
Cage Assembly, Net Hs, 1 Port, Ss | Newark Electronics |
Connector Accessory, NET Heat Shrink, Cage Assembly, AMP QSFP-DD I/O Connectors | Avnet America |
QSFP-DD 1X1, STANDARD, WITH EXTRUDED HS | TE Connectivity 2342933-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2342933-3?
Additional datasheets, footprints and schematics for 2342933-3 are listed on our Part Details page. You can also find images and similar parts to 2342933-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2342933-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2342933-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2342933-3 fall under?
The 2342933-3 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP-DD.
Can I view similar or alternative parts?
You can view similar parts to 2342933-3 when available in the QSFP-DD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2342933-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2342933-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2342933-3 have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 2342933-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2342933-3 often in real-time on the comparison pages.
What if I can't find stock of 2342933-3?
You can fill out our help required form which you can use to request a quote for 2342933-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.