Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
No stock
|
Buy Now | |
Future Electronics
from US$1.25
|
14,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
10,398
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
400
in stock
|
Buy Now | |
Heilind Electronics
from US$1.45
|
300
in stock
|
Buy Now | |
TE Store
from US$1.87
|
272
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.45
|
100
in stock
|
Buy Now | |
element14
from US$1.40
|
84
in stock
|
Buy Now | |
Farnell
from US$1.38
|
84
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$1.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Vented | No |
---|---|
Keyed | Yes |
Housing Color | Dark Gray |
Agency & Standard | None |
Lighting Product Type | Accessory |
Sealable | Yes |
LUMAWISE Endurance S Drak Gray Round Sealing Cap | Future Electronics |
Sealing Cap, Led Street Light Mod, Grey | Newark Electronics |
LUMAWISE KEY A SEALING CAP KEYED, DARK GRY | Heilind Electronics |
SEALING CAP, RCPT, LUMAWISE ENDURANCE S Lighting Product Type: Accessory Primary Product Color: Dark Gray Lighting Connector Features Included: Not Vented Keyed Compatible With Agency/Standards Products: None Sealable: Yes Accessory Dark Gray Not Vented | Street Lighting Connector | Part Number: 2341474-1 | Internal Number: 2341474-1 | TE Connectivity | TE Store |
SEALING CAP, LED STREET LIGHT MOD, GREY | element14 |
LUMAWISE Endurance S SealingCap DarkGray | RS |
Sealing Cap Lumawise Endurance Keyed Dark Gray | Avnet America |
LED Mounting Hardware, Cap, Polycarbonate, Gray, Endurance, Lumawise Series | TE Connectivity 2341474-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2341474-1?
Additional datasheets, footprints and schematics for 2341474-1 are listed on our Part Details page. You can also find images and similar parts to 2341474-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2341474-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2341474-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2341474-1 fall under?
The 2341474-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2341474-1 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2341474-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2341474-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2341474-1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Heilind Electronics and TE Store have stock available or on a lead time for 2341474-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2341474-1 often in real-time on the comparison pages.
What if I can't find stock of 2341474-1?
You can fill out our help required form which you can use to request a quote for 2341474-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.