Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Miniature Wedge Base Lamps |
---|---|
Accessory Type | Lamp Holder |
Lamp Base Type | Miniature Wedge |
Power Rating | 20W |
Shell Material | Nylon (Polyamide) |
Supply Voltage | 28V |
RoHS Compliant | Yes |
Lamp Socket, Wedge | Newark Electronics |
Where can I find additional details, specifications and documents for a 23-40PL-N?
Additional datasheets, footprints and schematics for 23-40PL-N are listed on our Part Details page. You can also find images and similar parts to 23-40PL-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23-40PL-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23-40PL-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23-40PL-N fall under?
The 23-40PL-N is listed under Lighting Products > Lighting Product Accessories > Lamp Sockets & Fittings.
Can I view similar or alternative parts?
You can view similar parts to 23-40PL-N when available in the Lamp Sockets & Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23-40PL-N you can contact the distributor directly for product support, shipping queries etc.
Is the 23-40PL-N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 23-40PL-N have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 23-40PL-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23-40PL-N often in real-time on the comparison pages.
What if I can't find stock of 23-40PL-N?
You can fill out our help required form which you can use to request a quote for 23-40PL-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.