Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Insulation Material | Halogen-Free Polymer |
---|---|
Conductor Material | Tin Plated Copper |
Wire Color (Base) | White |
Nominal Outside Diameter | 1.5mm, .059in |
Wire Size | .75mm² |
Voltage Rating | 600VAC |
Operating Temperature Range | -40 – 120°C |
Cable 1Conductor 0.75mm2 Tin Plated Copper White 600V | Avnet America |
Where can I find additional details, specifications and documents for a 2340812-1?
Additional datasheets, footprints and schematics for 2340812-1 are listed on our Part Details page. You can also find images and similar parts to 2340812-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2340812-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2340812-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2340812-1 fall under?
The 2340812-1 is listed under Wire & Cable > Primary Wire.
Can I view similar or alternative parts?
You can view similar parts to 2340812-1 when available in the Primary Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2340812-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2340812-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2340812-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2340812-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2340812-1 often in real-time on the comparison pages.
What if I can't find stock of 2340812-1?
You can fill out our help required form which you can use to request a quote for 2340812-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.