Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.77
|
No stock
|
Buy Now | |
TE Store
from US$65.62
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$42.53
|
-
|
Buy Now | |
Future Electronics
from US$42.80
|
-
|
Buy Now | |
Avnet America
from US$40.14
|
-
|
Buy Now | |
RS Americas
from US$56.46
|
-
|
Buy Now | |
element14
from US$51.01
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 4 |
---|---|
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
EMI Containment Feature Type | EMI Springs |
Included Lightpipe | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Cage Type | Ganged |
Sealable | No |
Pluggable I/O Product Types | Cage Assembly |
Form Factor | OSFP |
Bezel Mounting Style | Through Bezel |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CAGE ASSEMBLY, 1X4, OSFP Form Factor: OSFP Pluggable I/O Product Type: Cage Assembly Sealable: No Operating Temperature Range: -55 – 85 °C Operating Temperature Range: -67 – 185 °F OSFP Cage Assembly | Osfp Cage Assembly: Emi Spring | Part Number: 2338495-1 | Internal Number: 2338495-1 | TE Connectivity | TE Store |
Cage Assembly, Osfp 1X4 Connector | Newark Electronics |
CAGE ASSEMBLY, 1X4, OSFP, with EMI springs | Future Electronics |
OSFP Cage Assembly with EMI Springs 4 Port Through Hole Press-Fit | Avnet America |
I/O Connector | RS Americas |
CAGE ASSEMBLY, OSFP 1X4 CONNECTOR | element14 |
Where can I find additional details, specifications and documents for a 2338495-1?
Additional datasheets, footprints and schematics for 2338495-1 are listed on our Part Details page. You can also find images and similar parts to 2338495-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2338495-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2338495-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2338495-1 fall under?
The 2338495-1 is listed under Connectors > Pluggable IO Connectors & Cages > OSFP.
Can I view similar or alternative parts?
You can view similar parts to 2338495-1 when available in the OSFP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2338495-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2338495-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2338495-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2338495-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2338495-1 often in real-time on the comparison pages.
What if I can't find stock of 2338495-1?
You can fill out our help required form which you can use to request a quote for 2338495-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.