Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
8,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
410,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
380,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
310,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
260,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
225,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
90,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
67,500
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
60,000
in stock
|
Buy Now | |
element14
from US$0.16
|
56,359
in stock
|
Buy Now | |
TE Store
from US$0.17
|
45,683
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,561
in stock
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | High Temperature Thermoplastic UL94-V0 |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Center Contact Material | Copper Alloy |
Impedance | 50Ω |
EMI & RFI Protection Type | Shielding |
Housing Color | Black |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Snap-Off, Snap-On |
RF Contact Captivation Method | Solder |
Operating Frequency | 0 – 6GHz |
Packaging Method | Box |
実装方法 | Box |
RF Interface | UMCC |
Connector System | Cable-to-Board |
RF Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Cable Type | Coax |
UMCC Micro-Coax receptacle Gen 1 | Rapid Electronics |
RF-COAX CONNECTORS | Farnell |
UMCC MICRO-COAX RECEPTAC,GEN1 | TTI Europe |
UMCC MICRO-COAX RCEPT,GEN 1 | Heilind Electronics |
Conn U.FL Receptacle 0Hz to 9GHz 50 Ohm Solder ST SMD Gold Over Nickel | Avnet Asia |
RF Connector, Coaxial Connectors MicroCoax receptacle UMCC Gen 1 | TE Connectivity 2337019-1 | RS Americas |
RF COAXIAL, UMCC JACK, 50 OHM, PCB | element14 |
UMCC Micro-Coax receptacle, Gen 1 RF Interface: UMCC RF Connector Style: Receptacle RF Connector Mated Outer Diameter (Approximate): .078 in RF Connector Mated Outer Diameter (Approximate): 2 mm Impedance: 50 Ω UMCC Receptacle .078" 2 mm | Coax Connector | Part Number: 2337019-1 | Internal Number: 2337019-1 | TE Connectivity | TE Store |
TE Connectivity UMCC Micro-Coax receptacle Gen 1 RF Conn | Distrelec |
Single Port 50 Ohm 6 GHz Solder Receptacle Male Pin Micro-Coax UMCC Gen 1 | Future Electronics |
Umcc Micro-Coax Receptacle, Gen 1 Rohs Compliant: Yes |Te Connectivity 2337019-1 | Newark Electronics |
RF Connectors / Coaxial Connectors MicroCoax receptacle UMCC Gen 1 | Sager |
Where can I find additional details, specifications and documents for a 2337019-1?
Additional datasheets, footprints and schematics for 2337019-1 are listed on our Part Details page. You can also find images and similar parts to 2337019-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2337019-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2337019-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2337019-1 fall under?
The 2337019-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2337019-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2337019-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2337019-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2337019-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Heilind Electronics have stock available or on a lead time for 2337019-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2337019-1 often in real-time on the comparison pages.
What if I can't find stock of 2337019-1?
You can fill out our help required form which you can use to request a quote for 2337019-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.