Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Conductor Material | Tin-Plated Copper |
---|---|
Shield Material | Tin-Plated Copper |
Jacket Color | Black |
Wire Color | White |
Number of Conductors | 1 |
Number of Strands | 37 |
Overall Outside Diameter | .122 – .1417in, 3.1 – 3.6mm |
Conductor Diameter | 1.65mm, .065in |
Strand Size | 31AWG |
Wire Diameter | .085in, 2.16mm |
Wire Size | 1.5mm², 15AWG |
Voltage Rating | 600V |
Shielded | Yes |
Product Type | Cable |
Wall Type | Single |
Cable Style | Round Braided Shielded & Jacketed |
Operating Temperature Range | -40 – 120°C |
Cable 1Conductor 1.5mm2 Tin Plated Copper Light Black 600V | Avnet America |
Where can I find additional details, specifications and documents for a 2336371-2?
Additional datasheets, footprints and schematics for 2336371-2 are listed on our Part Details page. You can also find images and similar parts to 2336371-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2336371-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2336371-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2336371-2 fall under?
The 2336371-2 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 2336371-2 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2336371-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2336371-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2336371-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2336371-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2336371-2 often in real-time on the comparison pages.
What if I can't find stock of 2336371-2?
You can fill out our help required form which you can use to request a quote for 2336371-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.