Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Retention Clip Material | Stainless Steel |
---|---|
Non-Magnetic | No |
Rear Shell Material | Stainless Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18274-2 |
Shell Material | Steel |
Front Shell Material | Stainless Steel |
Preloaded | No |
Number of Positions | 26 |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Size | 22 |
Contact Style | Socket |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mounting Hole Diameter | 2.92 – 3.18mm, .115 – .125in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Sealable | No |
Product Type | Connector |
Shell Size | 2 |
Connector System | Cable-to-Cable |
Blindmate | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Amplimite Sz 2 Recpt 26 Pos, St Stl Shel Rohs Compliant: Yes |Amp Te Connectivity 2335893-2 | Newark Electronics |
D - sub AMPLIMITE SZ 2 RECPT 26 POS, ST | RS |
AMPLIMITE SZ 2 RECPT 26 POS, ST STL SHEL | TE Connectivity 2335893-2 | RS Americas |
HD D-SUB HOUSING, RCPT, 26POS, SS | element14 |
D-Subminiature Connector Plug 26 Position Panel Mount Solder | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 26Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DA |
Product Range | AMPLIMITE 90 Series |
Gender | Receptacle |
Connector Body Material | Stainless Steel Body |
For Use With | AMPLIMITE 90 Series Size 22 204351-1 Socket Crimp Contact |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 2335893-2?
Additional datasheets, footprints and schematics for 2335893-2 are listed on our Part Details page. You can also find images and similar parts to 2335893-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2335893-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2335893-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2335893-2 fall under?
The 2335893-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2335893-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2335893-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2335893-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2335893-2 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for 2335893-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2335893-2 often in real-time on the comparison pages.
What if I can't find stock of 2335893-2?
You can fill out our help required form which you can use to request a quote for 2335893-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.