Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.43
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$19.27
|
38
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
RS Americas
from US$19.89
|
-
|
Buy Now | |
element14
from US$19.48
|
-
|
Buy Now | |
Farnell
from US$18.52
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Rear Shell Material | Stainless Steel |
Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18274-2 |
Non-Magnetic | No |
Front Shell Material | Stainless Steel |
Power/Signal/Coax Combination | No |
Number of Positions | 26 |
Preloaded | No |
Contact Type | Pin |
Contact Style | Pin |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.18mm, .115 – .125in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 2 |
Connector System | Cable-to-Cable |
Blindmate | No |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Amplimite Sz 2 Plug 26 Pos, St Stl Shel Rohs Compliant: Yes |Amp Te Connectivity 2335891-2 | Newark Electronics |
D - sub AMPLIMITE SZ 2 PLUG 26 POS, ST S | RS |
DSUB,CRMP,26 POS PLUG S/S SHELL, HI DENSTY | Heilind Electronics |
AMPLIMITE SZ 2 PLUG 26 POS, ST STL SHEL | TE Connectivity 2335891-2 | RS Americas |
HD D-SUB HOUSING, PLUG, 26POS, SS | element14 |
D-Subminiature Connector Plug 26 Position Panel Mount Solder | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 26Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DA |
Product Range | AMPLIMITE 90 Series |
Gender | Plug |
Connector Body Material | Stainless Steel Body |
For Use With | AMPLIMITE 90 Series Size 22 204370-2 Pin Crimp Contact |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 2335891-2?
Additional datasheets, footprints and schematics for 2335891-2 are listed on our Part Details page. You can also find images and similar parts to 2335891-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2335891-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2335891-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2335891-2 fall under?
The 2335891-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2335891-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2335891-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2335891-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2335891-2 have stock available?
Authorised distributors including Newark Electronics, RS, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 2335891-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2335891-2 often in real-time on the comparison pages.
What if I can't find stock of 2335891-2?
You can fill out our help required form which you can use to request a quote for 2335891-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.