Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shield Plating Material | Nickel |
---|---|
Shield Material | Copper Alloy |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | High |
Number of Loaded Positions | 8 |
Keyed | Yes |
Status Indicator | None |
Number of Positions | 8 |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Housing Color | Yellow |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Performance Category | Cat 5e |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Power & Signal |
Field Installable | No |
Comment | Type 1 |
Packaging Quantity | 1 |
Packaging Method | Blister Pack |
実装方法 | Blister Pack |
Modular Jack & Plug Interface Type | Industrial Mini I/O |
Modular Jacks & Plugs Products | Industrial Mini I/O |
Modular Connector Style | Plug |
Sealable | No |
Connector System | Cable-to-Cable, Cable-to-Board |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Data Rate | 10Mb/s, 100Mb/s, 1000Mb/s |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Where can I find additional details, specifications and documents for a 2335145-2?
Additional datasheets, footprints and schematics for 2335145-2 are listed on our Part Details page. You can also find images and similar parts to 2335145-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2335145-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2335145-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2335145-2 fall under?
The 2335145-2 is listed under Connectors > Modular Jacks & Plugs > Industrial Mini I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2335145-2 when available in the Industrial Mini I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2335145-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2335145-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2335145-2 have stock available?
There is no stock from authorised distributors for 2335145-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2335145-2 often in real-time on the comparison pages.
What if I can't find stock of 2335145-2?
You can fill out our help required form which you can use to request a quote for 2335145-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.