Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.85
|
220
in stock
|
Buy Now | |
Newark Electronics
from US$4.16
|
220
in stock
|
Buy Now | |
element14
from US$13.68
|
220
in stock
|
Buy Now | |
TE Store
from US$33.39
|
187
in stock
|
Buy Now | |
Future Electronics
from US$20.26
|
-
|
Buy Now | |
Avnet America
from US$19.72
|
-
|
Buy Now | |
RS Americas
from US$32.29
|
-
|
Buy Now |
Row-to-Row Spacing | 2mm |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Power Positions | 6 |
Number of Signal Positions | 20 |
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
Contact Retention | With |
Contact Termination Area Plating Material | Matte Tin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 100A |
Operating Voltage | 60VDC, 60VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray |
Connector System | Board-to-Board |
Housing Type | Receptacle Housing |
Product Type | Connector |
Sealable | No |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -40 - 125°C |
Power Connector, Rcpt, 20S+6P, Pcb | Newark Electronics |
POWER CONNECTOR, RCPT, 20S+6P, PCB | element14 |
MBPLUS R/A RCPT 20S + 6P Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Board-to-Board Sealable: No UL Flammability Rating: UL 94V-0 Connector Assembly Receptacle Board-to-Board | Rectangular Power Connector | Part Number: 2334571-1 | Internal Number: 2334571-1 | TE Connectivity | TE Store |
20S POS + 6P POS MULTIBEAM PLUS R/A RECEPTACLE | Future Electronics |
Connector Power Receptacle 26 Position Right Angle Through Hole | Avnet America |
MBPLUS R/A RCPT 20S , 6P | TE Connectivity 2334571-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2334571-1?
Additional datasheets, footprints and schematics for 2334571-1 are listed on our Part Details page. You can also find images and similar parts to 2334571-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2334571-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2334571-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2334571-1 fall under?
The 2334571-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2334571-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2334571-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2334571-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2334571-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 2334571-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2334571-1 often in real-time on the comparison pages.
What if I can't find stock of 2334571-1?
You can fill out our help required form which you can use to request a quote for 2334571-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.