Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.81
|
No stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
2,637
in stock
|
Buy Now | |
Newark Electronics
from US$16.29
|
170
in stock
|
Buy Now | |
Future Electronics
from US$14.50
|
-
|
Buy Now | |
Avnet America
from US$12.49
|
-
|
Buy Now | |
RS Americas
from US$20.46
|
-
|
Buy Now | |
element14
from US$15.78
|
-
|
Buy Now |
PCB Mount Orientation | Horizontal |
---|---|
Number of Rows | 6 |
Number of Signal Positions | 24 |
Number of Power Positions | 7 |
Row-to-Row Spacing | .1in |
Contact Retention | With |
Contact Termination Area Plating Material | Matte Tin |
Contact Current Rating (Max) | 100A |
Contact Mating Area Plating Material | Gold |
Operating Voltage | 60VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
Packaging Method | Box & Tray |
Connector System | Board-to-Board |
Housing Type | Receptacle Housing |
Product Type | Receptacle |
Operating Temperature Range | -40 - 125°C |
Power Connector, Rcpt, 5Lp+24S+2P, Pcb | Newark Electronics |
Connector Power Header 31 Position Right Angle Through Hole | Avnet America |
MBPLUS, R/A, REC.,SOLDER,5LP , 24S , 2P | TE Connectivity 2334570-4 | RS Americas |
POWER CONNECTOR, RCPT, 5LP+24S+2P, PCB | element14 |
Where can I find additional details, specifications and documents for a 2334570-4?
Additional datasheets, footprints and schematics for 2334570-4 are listed on our Part Details page. You can also find images and similar parts to 2334570-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2334570-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2334570-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2334570-4 fall under?
The 2334570-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2334570-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2334570-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2334570-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2334570-4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2334570-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2334570-4 often in real-time on the comparison pages.
What if I can't find stock of 2334570-4?
You can fill out our help required form which you can use to request a quote for 2334570-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.