Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$86.95
|
No stock
|
Buy Now | |
Chip One Stop
from US$14.80
|
1,056
in stock
|
Buy Now | |
Newark Electronics
from US$5.21
|
176
in stock
|
Buy Now | |
TE Store
from US$40.60
|
132
in stock
|
Buy Now | |
Future Electronics
from US$21.88
|
-
|
Buy Now | |
Avnet America
from US$18.88
|
-
|
Buy Now | |
RS Americas
from US$30.91
|
-
|
Buy Now | |
element14
from US$16.43
|
-
|
Buy Now |
Row-to-Row Spacing | 2mm |
---|---|
Number of Rows | 4 |
Number of Power Positions | 6 |
Number of Signal Positions | 20 |
PCB Mount Orientation | Right Angle |
Contact Retention | With |
Contact Termination Area Plating Material | Matte Tin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 100A |
Operating Voltage | 60VDC, 60VAC |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Packaging Method | Box & Tray |
Contact Type | Pin |
Connector System | Board-to-Board |
Product Type | Header Assembly |
Housing Type | Plug Housing |
Operating Temperature Range | -40 - 125°C |
Power Connector, Plug, 20S+6P, Pcb | Newark Electronics |
MBPLUS R/A HDR 20S + 6P Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Connector & Contact Terminates To: Printed Circuit Board UL Flammability Rating: UL 94V-0 Header Plug Board-to-Board Printed Circuit Board | Rectangular Power Connector | Part Number: 2334531-2 | Internal Number: 2334531-2 | TE Connectivity | TE Store |
Connector Power Header 26 Position Right Angle Through Hole | Avnet America |
MBPLUS R/A HDR 20S , 6P | TE Connectivity 2334531-2 | RS Americas |
POWER CONNECTOR, PLUG, 20S+6P, PCB | element14 |
Where can I find additional details, specifications and documents for a 2334531-2?
Additional datasheets, footprints and schematics for 2334531-2 are listed on our Part Details page. You can also find images and similar parts to 2334531-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2334531-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2334531-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2334531-2 fall under?
The 2334531-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2334531-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2334531-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2334531-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2334531-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, TE Store, Future Electronics and Avnet America have stock available or on a lead time for 2334531-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2334531-2 often in real-time on the comparison pages.
What if I can't find stock of 2334531-2?
You can fill out our help required form which you can use to request a quote for 2334531-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.