Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.88
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Current Rating (Max) | 7A |
Contact Type | Socket |
Contact Base Material | Copper-Zinc-Lead Alloy |
Pin Diameter | .9mm, .035in |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Size | 22 |
Wire Size | 24 – 22AWG, .2 – .52mm² |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Connector System | Cable-to-Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Socket Contact Size 22 Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2334108-3?
Additional datasheets, footprints and schematics for 2334108-3 are listed on our Part Details page. You can also find images and similar parts to 2334108-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2334108-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2334108-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2334108-3 fall under?
The 2334108-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2334108-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2334108-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2334108-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2334108-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2334108-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2334108-3 often in real-time on the comparison pages.
What if I can't find stock of 2334108-3?
You can fill out our help required form which you can use to request a quote for 2334108-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.