2333645-1 Primary Wire by TE Connectivity

EN50306-2-RAIL-1.50

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$0.76
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Wire Color (Base) White
Conductor Material Tin Plated Copper
Insulation Material Halogen-Free Polymer
Wire Size 15AWG, 1.5mm²
Nominal Outside Diameter .084in, 2.13mm
Packaging Method Spool
Packaging Quantity 1000m
Cable Type Primary Wire
Operating Temperature Range -40 – 120°C

Alternative Descriptions

Cable 1Conductor 1.5mm2 Tin Plated Copper White 300V | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2333645-1?

Additional datasheets, footprints and schematics for 2333645-1 are listed on our Part Details page. You can also find images and similar parts to 2333645-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2333645-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2333645-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2333645-1 fall under?

The 2333645-1 is listed under Wire & Cable > Primary Wire.

Can I view similar or alternative parts?

You can view similar parts to 2333645-1 when available in the Primary Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2333645-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2333645-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2333645-1 have stock available?

Authorised distributors including TTI Europe and Avnet America have stock available or on a lead time for 2333645-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2333645-1 often in real-time on the comparison pages.

What if I can't find stock of 2333645-1?

You can fill out our help required form which you can use to request a quote for 2333645-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay