Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Connector Code | A |
Number of Rows | 1 |
Number of Positions | 8 |
Mating Tab Width | .4mm, .5mm |
Contact Current Rating (Max) | .3A |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 1.8mm |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Locking Lance |
Connector System | Wire-to-Wire, Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – -120°C |
Automotive Housing, Rcpt, 8Pos, 3A Rohs Compliant: Yes |Te Connectivity 2333108-1 | Newark Electronics |
Connector Housing Unsealed Receptacle 8 Position 1.8mm Straight Cable Mount Loose | Avnet America |
Mini Connector, 8 POS, NANOMQS, REC HSG ASSY, COD A | TE Connectivity 2333108-1 | RS Americas |
AUTOMOTIVE HOUSING, RCPT, 8POS, 3A | element14 |
8P,NANOMQS,REC HSG ASSY,CODA | TTI Europe |
Where can I find additional details, specifications and documents for a 2333108-1?
Additional datasheets, footprints and schematics for 2333108-1 are listed on our Part Details page. You can also find images and similar parts to 2333108-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2333108-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2333108-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2333108-1 fall under?
The 2333108-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2333108-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2333108-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2333108-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2333108-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for 2333108-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2333108-1 often in real-time on the comparison pages.
What if I can't find stock of 2333108-1?
You can fill out our help required form which you can use to request a quote for 2333108-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.