Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.93
|
No stock
|
Buy Now | |
TE Store
from US$35.04
|
165
in stock
|
Buy Now | |
Avnet America
from US$23.66
|
99
in stock
|
Buy Now | |
Heilind Electronics
from US$30.08
|
43
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$30.08
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$34.91
|
-
|
Buy Now | |
Future Electronics
from US$25.13
|
-
|
Buy Now | |
TTI Europe
from US$23.41
|
-
|
Buy Now |
Number of Rows | 9 |
---|---|
Number of Positions | 144 |
PCB Mount Orientation | Vertical |
Guide Location | Unguided |
Number of Columns | 16 |
Board-to-Board Configuration | Vertical |
Row-to-Row Spacing | 1.8mm, .071in |
Centerline (Pitch) | 1.8mm, .071in |
Number of Shrouded Sides | 0 |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Circuit Application | Power & Signal & Data |
Connector Style | Receptacle |
Shrouded | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Vert RCPT Left End Half Multigig RT 3 Number of Positions: 72 Row-to-Row Spacing: 1.8 mm Row-to-Row Spacing: .071 in Mating Alignment: With Mating Alignment Type: Keyed High Speed Backplane Connector | 72 1.8 mm .071" With | Part Number: 2332817-1 | Internal Number: 2332817-1 | TE Connectivity | TE Store |
Backplane Connector Receptacle 72 Position Straight Press Fit Through Hole | Avnet America |
VERT RCPT LEFT END HALF MULTIG | Heilind Electronics |
Vert Rcpt Left End Half Multigig Rt3 |Te Connectivity 2332817-1 | Newark Electronics |
High Speed / Modular Connectors Vert RCPT Left End Half Multigig RT 3 | Future Electronics |
VERT REC LEFTEND HALF MULTIGIG | TTI Europe |
BACKPLANE CONN, RCPT, 144POS, 1.8MM | Farnell |
Where can I find additional details, specifications and documents for a 2332817-1?
Additional datasheets, footprints and schematics for 2332817-1 are listed on our Part Details page. You can also find images and similar parts to 2332817-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2332817-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2332817-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2332817-1 fall under?
The 2332817-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2332817-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2332817-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2332817-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2332817-1 have stock available?
Authorised distributors including TE Store, Avnet America, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2332817-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2332817-1 often in real-time on the comparison pages.
What if I can't find stock of 2332817-1?
You can fill out our help required form which you can use to request a quote for 2332817-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.