Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 2 |
Number of Positions | 140 |
Contact Mating Area Plating Material Thickness | .762µm, 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.1A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Centerline (Pitch) | .6mm, .023in |
Industry Standard | Gen-Z |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Sliver Family | SFF-TA-1002 |
Connector Type | Receptacle for Cable |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Connector |
Shell | With |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Connector Card Edge Receptacle 140 Position Right Angle Surface Mount T/R | Avnet America |
RECEPT ASSY, RA, 140 POS, SLIVER 2.0, Internal I/O Connectors | TE Connectivity 2332205-3 | RS Americas |
Special Order: RECEPT ASSY, RA, 140 POS, SLIVER 2.0 Internal I/O Connector Type: Sliver for SFF-TA-1002 Connector Mates With: Cable Plug Assembly PCB Mount Orientation: Right Angle Connector System: Cable-to-Board Industry Standard: Gen-Z Sliver for SFF-TA-1002 Cable Plug Assembly Right Angle Cable-to-Board | Internal I/o Connector | Part Number: 2332205-3 | Internal Number: 2332205-3 | TE Connectivity | TE Store |
CARD EDGE CONN, DUAL SIDE, 140POS, SMT | Farnell |
Where can I find additional details, specifications and documents for a 2332205-3?
Additional datasheets, footprints and schematics for 2332205-3 are listed on our Part Details page. You can also find images and similar parts to 2332205-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2332205-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2332205-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2332205-3 fall under?
The 2332205-3 is listed under Connectors > PCB Connectors > Sliver, SFF-TA-1002 & NPIO Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2332205-3 when available in the Sliver, SFF-TA-1002 & NPIO Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2332205-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2332205-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2332205-3 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 2332205-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2332205-3 often in real-time on the comparison pages.
What if I can't find stock of 2332205-3?
You can fill out our help required form which you can use to request a quote for 2332205-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.