Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.48
|
58,526
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
58,526
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
58,526
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
58,526
in stock
|
Buy Now | |
Farnell
from US$0.80
|
46,900
in stock
|
Buy Now | |
TE Store
from US$0.94
|
14,557
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
16
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Plating Material | Gold Flash over Nickel |
Sleeve Material | Copper |
Contact Spring Plating Thickness | .762µm, 30µin |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Material | Gold |
Socket Type | Discrete |
Contact Transmits (Typical) | Signal (Data)/Power |
Mating Pin Diameter Range | .013 – .02in, .33 – .51mm |
Hole Size (Recommended) | 1.04mm, .041in |
Socket Length | 4.52mm, .178in |
Wire Size | .081 – .162mm², 28 – 25AWG |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece, Bag |
Packaging Quantity | 2000 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Sealable | No |
Profile | Zero |
Sleeve Style | Knockout Bottom |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Ic & Component Sockets M-Spring 033-051 Kn-Btm Au |Amp Te Connectivity 2-332095-2 | Newark Electronics |
IC&Component Sockets M-SPRING 033-051 KN-BTM AU | Rapid Electronics |
TE Connectivity - AMP Socket MIN-SPR W/KO AU SER-1 | Distrelec |
TERMINAL, TURRET, 1.04MM, NON INSULATED | Farnell |
SOCKET,MIN-SPR W/KO AU SER-1 Socket Length: 4.52 mm Socket Length: .178 in PCB Hole Diameter: .041 in PCB Hole Diameter: 1.04 mm Socket Sleeve Style: Knockout Bottom Miniature Spring Sockets: Knockout Bottom Beryllium Copper & 3A | 4.52 mm .178" .041" 1.04 mm | Part Number: 2-332095-2 | Internal Number: 2-332095-2 | TE Connectivity | TE Store |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MIN-SPR W/KO AU SER-1, Pin Sockets | TE Connectivity 2-332095-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-332095-2?
Additional datasheets, footprints and schematics for 2-332095-2 are listed on our Part Details page. You can also find images and similar parts to 2-332095-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-332095-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-332095-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-332095-2 fall under?
The 2-332095-2 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-332095-2 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-332095-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-332095-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-332095-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-332095-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-332095-2 often in real-time on the comparison pages.
What if I can't find stock of 2-332095-2?
You can fill out our help required form which you can use to request a quote for 2-332095-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.