Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Sleeve Material | Copper |
---|---|
Sleeve Plating Material | Gold Flash over Nickel |
Sealant | No |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Current Rating (Max) | 5A |
Socket Type | Discrete |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Spring Plating Thickness | 30µin, .762µm |
Contact Spring Plating Material | Gold |
Socket Length | 4.52mm, .178in |
Mating Pin Diameter Range | .013 – .02in, .33 – .51mm |
Hole Size (Recommended) | .041in, 1.04mm |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Wire Size | .081 – .162mm², 28 – 25AWG |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Bag, Loose Piece |
Connector System | Cable-to-Board |
Sleeve Style | Closed Bottom |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Zero |
Sealable | No |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
SOCKET,MIN-SPR AU SER-1 Socket Length: 4.52 mm Socket Length: .178 in PCB Hole Diameter: .041 in PCB Hole Diameter: 1.04 mm Socket Sleeve Style: Closed Bottom Mini Spring Sockets: Closed Bottom & 3A | 4.52 mm .178" .041" 1.04 mm | Part Number: 2-332095-1 | Internal Number: 2-332095-1 | TE Connectivity | TE Store |
SOCKET MINI SERIES-1 | RS |
Discrete Socket, Pc Board | Newark Electronics |
Discrete 4.52 mm Length .33 - .51 mm Range Closed Bottom Socket | Future Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MIN-SPR AU SER-1, Pin Sockets | TE Connectivity 2-332095-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-332095-1?
Additional datasheets, footprints and schematics for 2-332095-1 are listed on our Part Details page. You can also find images and similar parts to 2-332095-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-332095-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-332095-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-332095-1 fall under?
The 2-332095-1 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-332095-1 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-332095-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-332095-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-332095-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2-332095-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-332095-1 often in real-time on the comparison pages.
What if I can't find stock of 2-332095-1?
You can fill out our help required form which you can use to request a quote for 2-332095-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.