Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.47
|
4,500
in stock
|
Buy Now | |
TE Store
from US$0.82
|
18,738
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
15,789
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
4,500
in stock
|
Buy Now | |
Farnell
from US$0.75
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Plating Material | Gold Flash over Nickel |
---|---|
Sleeve Material | Copper |
Sealant | No |
Contact Base Material | Beryllium Copper |
Socket Type | Discrete |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Current Rating (Max) | 6.5A |
Contact Spring Plating Thickness | 30µin, .762µm |
Contact Mating Area Plating Thickness | 30µin, 30µm |
Contact Spring Plating Material | Gold |
Mating Pin Diameter Range | .76 – .84mm, .03 – .033in |
Wire Size | 20 – 21AWG, .41 – .518mm² |
Socket Length | 3.51mm, .138in |
Hole Size (Recommended) | 1.57mm, .062in |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece, Bag |
Packaging Quantity | 2000 |
Sleeve Style | Knockout Bottom |
Product Type | Contact |
Profile | Zero |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Insertion Method | Hand/Semi-Automatic/Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
SOCKET,MIN-SPR W/KO AU SER-3 Socket Length: 3.51 mm Socket Length: .138 in PCB Hole Diameter: .062 in PCB Hole Diameter: 1.57 mm Socket Sleeve Style: Knockout Bottom Pin Socket | 3.51 mm .138" .062" 1.57 mm | Part Number: 2-331677-9 | Internal Number: 2-331677-9 | TE Connectivity | TE Store |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
Pin Sockets SOCKET MIN-SPR W/KO AU SER-3 | Rapid Electronics |
TE Connectivity - AMP Socket MIN-SPR W/KO AU SER-3 | Distrelec |
IC COMPONENT SOCKETS CONNECTORS | Farnell |
Discrete Socket, Pc Board | Newark Electronics |
SOCKET, MIN-SPR W/KO AU SER-3, Pin Sockets | TE Connectivity 2-331677-9 | RS Americas |
Where can I find additional details, specifications and documents for a 2-331677-9?
Additional datasheets, footprints and schematics for 2-331677-9 are listed on our Part Details page. You can also find images and similar parts to 2-331677-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-331677-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-331677-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-331677-9 fall under?
The 2-331677-9 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-331677-9 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-331677-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-331677-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-331677-9 have stock available?
Authorised distributors including TE Store, Avnet America, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-331677-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-331677-9 often in real-time on the comparison pages.
What if I can't find stock of 2-331677-9?
You can fill out our help required form which you can use to request a quote for 2-331677-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.