Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2331416-1 |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
1,590
in stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
1,130
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
1,130
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
1,130
in stock
|
Buy Now | |
Farnell
from US$1.69
|
950
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Sager
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Actuator Material | Thermoplastic |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | Off (On) |
ESD Grounding Terminal | Without |
Ganged | No |
Tactile | No |
Number of Actuators | 1 |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Contact Current Rating | 1mA |
Process Sealed | No |
Mounting Angle | Right Angle |
Illuminated | No |
Actuator Style | Lever |
Leg Style | Straight |
Product Type | Switch |
Dust Proof | No |
TE Connectivity DET SW10.0X3.8X4.5 LOCK VERT. NO AG BLK | Distrelec |
DETECT SWITCHES | Farnell |
Detector Switch SPST OFF (ON) 1mA Chassis Mount | Avnet America |
Tactile Switches SWITCH TACTILE | Sager |
Where can I find additional details, specifications and documents for a 2331416-1?
Additional datasheets, footprints and schematics for 2331416-1 are listed on our Part Details page. You can also find images and similar parts to 2331416-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2331416-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2331416-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2331416-1 fall under?
The 2331416-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 2331416-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2331416-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2331416-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2331416-1 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2331416-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2331416-1 often in real-time on the comparison pages.
What if I can't find stock of 2331416-1?
You can fill out our help required form which you can use to request a quote for 2331416-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.