Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeve Plating Material | Gold Flash over Nickel |
---|---|
Sealant | No |
Sleeve Material | Copper |
Contact Spring Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin, 30µm |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Spring Plating Thickness | 30µin, .762µm |
Contact Current Rating (Max) | 5A |
Socket Type | Discrete |
Contact Base Material | Beryllium Copper |
Hole Size (Recommended) | 1.32mm, .052in |
Wire Size | 24 – 23AWG, .205 – .258mm² |
Mating Pin Diameter Range | .56 – .64mm, .022 – .025in |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Socket Length | 3.51mm, .138in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Bag, Loose Piece |
Connector System | Cable-to-Board |
Sleeve Style | Closed Bottom |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Profile | Zero |
Wire/Cable Type | Discrete Wire |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
SOCKET,MIN-SPR AU SER-2 Socket Length: 3.51 mm Socket Length: .138 in PCB Hole Diameter: .052 in PCB Hole Diameter: 1.32 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 4A | 3.51 mm .138" .052" 1.32 mm | Part Number: 2-331272-6 | Internal Number: 2-331272-6 | TE Connectivity | TE Store |
Discrete Socket, Pc Board | Newark Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MIN-SPR AU SER-2, Pin Sockets | TE Connectivity 2-331272-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | 2 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | 2 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-331272-6?
Additional datasheets, footprints and schematics for 2-331272-6 are listed on our Part Details page. You can also find images and similar parts to 2-331272-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-331272-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-331272-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-331272-6 fall under?
The 2-331272-6 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-331272-6 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-331272-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-331272-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-331272-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2-331272-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-331272-6 often in real-time on the comparison pages.
What if I can't find stock of 2-331272-6?
You can fill out our help required form which you can use to request a quote for 2-331272-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.