Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$109.46
|
No stock
|
Buy Now | |
Future Electronics
from US$29.80
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$74.74
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$72.60
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$14.50
|
7
in stock
|
Buy Now | |
element14
from US$114.76
|
1
in stock
|
Buy Now | |
Farnell
from US$58.16
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3
in stock
|
Buy Now | |
Avnet America
from US$62.21
|
-
|
Buy Now | |
RS Americas
from US$46.58
|
-
|
Buy Now |
Physical Connection | Through Hole |
---|---|
Product Length | 32mm |
Product Width | 16mm |
Current Consumption | 10mA |
Supply Voltage | 3.3VDC |
Output Interface | I2C |
Sensor Type | Humidity, Audio, Temperature, Motion, Light |
Operating Temperature Range | -5 – 50°C |
Multiple Function Sensor Modules Ambimate Kit MS4 | Rapid Electronics |
Dev Kit, Motion/Temp/Humidity Sensor | Newark Electronics |
DEV KIT, MOTION/TEMP/HUMIDITY SENSOR | element14 |
AMBIMATE KIT, MS4, TH WITH MIC | Heilind Electronics |
AmbiMate MS4 Sensor Module Development Kit | Avnet America |
AMBIMATE KIT, MS4, TH, WITH MIC | TE Connectivity 2331211-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2331211-2?
Additional datasheets, footprints and schematics for 2331211-2 are listed on our Part Details page. You can also find images and similar parts to 2331211-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2331211-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2331211-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2331211-2 fall under?
The 2331211-2 is listed under Sensors > Multi-Sensor Modules.
Can I view similar or alternative parts?
You can view similar parts to 2331211-2 when available in the Multi-Sensor Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2331211-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2331211-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2331211-2 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 2331211-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2331211-2 often in real-time on the comparison pages.
What if I can't find stock of 2331211-2?
You can fill out our help required form which you can use to request a quote for 2331211-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.