Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | Wire Leaded |
---|---|
Mounting Hole Dia | 32.26mm |
Supply Voltage | 125V |
Colour | White |
RoHS Compliant | Yes |
Lamp, Indicator, Incandescent, White | Newark Electronics |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Where can I find additional details, specifications and documents for a 2330QD4?
Additional datasheets, footprints and schematics for 2330QD4 are listed on our Part Details page. You can also find images and similar parts to 2330QD4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2330QD4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2330QD4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2330QD4 fall under?
The 2330QD4 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to 2330QD4 when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2330QD4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2330QD4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2330QD4 have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 2330QD4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2330QD4 often in real-time on the comparison pages.
What if I can't find stock of 2330QD4?
You can fill out our help required form which you can use to request a quote for 2330QD4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.