Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 32A |
---|---|
Voltage Rating VAC | 250V |
Connector Mounting | Panel Mount |
Electrical Connector Gender | Socket |
Pin Configuration | 2P+E |
Connector Colour | Blue |
IP Rating | IP44 |
Product Range | - |
Gender | Receptacle |
No. of Outlets | 1 Outlet, 1Outlets |
Conn, Mains Socket, 32A, 250V, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a 232RPR6?
Additional datasheets, footprints and schematics for 232RPR6 are listed on our Part Details page. You can also find images and similar parts to 232RPR6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 232RPR6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 232RPR6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 232RPR6 fall under?
The 232RPR6 is listed under Electrical & Lighting > Mains Plugs & Adaptors > Industrial (Site) Plugs & Sockets BS4343/CEE17.
Can I view similar or alternative parts?
You can view similar parts to 232RPR6 when available in the Industrial (Site) Plugs & Sockets BS4343/CEE17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 232RPR6 you can contact the distributor directly for product support, shipping queries etc.
Is the 232RPR6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 232RPR6 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 232RPR6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 232RPR6 often in real-time on the comparison pages.
What if I can't find stock of 232RPR6?
You can fill out our help required form which you can use to request a quote for 232RPR6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.