Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
131,876
in stock
|
Buy Now | |
element14
from US$0.09
|
131,876
in stock
|
Buy Now | |
TE Store
from US$0.15
|
60,008
in stock
|
Buy Now | |
RS
from US$0.06
|
36,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
12,821
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now |
Side Protected | Yes |
---|---|
Number of Positions | 1 |
Contact Underplating Material | Nickel |
Contact Working Range (High) | .4mm, .016in |
Contact Working Range (Low) | .75mm, .03in |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Point of Contact Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold |
Contact Width | 1mm, .039in |
Contact Length | .106in, 2.7mm |
Contact Base Material | Stainless Steel |
Uncompressed Height | 1.15mm, .045in |
Circuit Application | Power & Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 10000 |
Scalable | No |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Spring Finger Type | Ultra Small - C-Clip |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
SPRING FINGER, 1.15H | element14 |
SPRING FINGER 1.15H Spring Finger Type: Ultra Small - C-Clip Scalable: No Side Protected: Yes Uncompressed Height: 1.15 mm Uncompressed Height: .045 in Ultra Small - C-Clip 1.15 mm | PCB Spring Contact | Part Number: 2329497-2 | Internal Number: 2329497-2 | TE Connectivity | TE Store |
Accessory Type:Spring Finger | Newark Electronics |
Ultra Small C-Clip L 2.7 x W 1 x H 1.15 mm Spring Finger | Future Electronics |
Connector Accessory, Spring Finger, PCB Shielding and Grounding Applications | Avnet America |
PCB Spring Contact, Ultra Small - C-Clip, Side Protected, Uncompressed Height | TE Connectivity 2329497-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2329497-2?
Additional datasheets, footprints and schematics for 2329497-2 are listed on our Part Details page. You can also find images and similar parts to 2329497-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2329497-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2329497-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2329497-2 fall under?
The 2329497-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2329497-2 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2329497-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2329497-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2329497-2 have stock available?
Authorised distributors including element14, Farnell, TE Store, RS and Newark Electronics have stock available or on a lead time for 2329497-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2329497-2 often in real-time on the comparison pages.
What if I can't find stock of 2329497-2?
You can fill out our help required form which you can use to request a quote for 2329497-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.