Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.10
|
No stock
|
Buy Now | |
TTI Europe
from US$2.48
|
360
in stock
|
Buy Now | |
SOS electronic
from US$2.40
|
162
in stock
|
Buy Now | |
Rapid Electronics
from US$4.30
|
148
in stock
|
Buy Now | |
Distrelec
from US$3.21
|
148
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
-
|
Buy Now | |
Future Electronics
from US$3.24
|
-
|
Buy Now | |
Avnet America
from US$2.20
|
-
|
Buy Now | |
RS Americas
from US$2.79
|
-
|
Buy Now | |
element14
from US$2.90
|
-
|
Buy Now | |
TE Store
from US$3.73
|
-
|
Buy Now |
Keyed | Yes |
---|---|
Vented | No |
Number of Positions | 1 |
Product Height | 43.43mm |
Connector Diameter | 80mm |
Housing Color | Gray |
Agency & Standard | Zhaga |
Lighting Product Type | Connector |
Sealable | Yes |
IP Water Sealing Level | 6 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -40 – 90°C |
LUMAWISE S 80MM DIA DOME SMOK | TTI Europe |
Dome for D80mm LUMAWISE Base, H43,43mm, Smoke Grey, Polycarbonate | SOS electronic |
TE Connectivity - AMP LUMAWISE S 80MM DIA DOME SMOKE GRAY MED | Distrelec |
Led Lens, Dome, Pc, Grey, 80Mm | Newark Electronics |
LUMAWISE S 80 mm Dia. Dome Smoke Gray Medium | Future Electronics |
LUMAWISE S 80mm Diameter Dome for Street and Area Lighting Transparent Smoke | Avnet America |
LUMAWISE Endurance S, 80mm dome, smoke gray, medium | TE Connectivity 2328823-2 | RS Americas |
LUMAWISE S 80MM DIA DOME SMOKE GRAY MED Lighting Product Type: Connector Primary Product Color: Gray Product Height: 43.43 mm Lighting Connector Features Included: Not Vented Keyed Compatible With Agency/Standards Products: Zhaga Connector Gray 43.43 mm Not Vented | Street Lighting Connector | Part Number: 2328823-2 | Internal Number: 2328823-2 | TE Connectivity | TE Store |
LED LENS, DOME, PC, GREY, 80MM | Farnell |
Where can I find additional details, specifications and documents for a 2328823-2?
Additional datasheets, footprints and schematics for 2328823-2 are listed on our Part Details page. You can also find images and similar parts to 2328823-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2328823-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2328823-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2328823-2 fall under?
The 2328823-2 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2328823-2 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2328823-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2328823-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2328823-2 have stock available?
Authorised distributors including TTI Europe, SOS electronic, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 2328823-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2328823-2 often in real-time on the comparison pages.
What if I can't find stock of 2328823-2?
You can fill out our help required form which you can use to request a quote for 2328823-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.