Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
486
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
486
in stock
|
Buy Now | |
element14
from US$0.74
|
486
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
475
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
475
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
475
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
TE Store
from US$0.87
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Splice Material | Copper |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 22 – 10AWG, 3248 – 13100CMA, .3 – 6mm² |
Outside Diameter | .456in, 11.582mm |
Wire Insulation Diameter (Max) | .375in, 9.53mm |
Barrel Inside Diameter (Min) | .145in, 3.683mm |
Overall Length | .72in, 18.288mm |
Operating Voltage | 600 V |
Marking | EC |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Comment | EC-600V Max. Building Wiring. 1000V Max. Fixtures & Signs, 105°C. |
Packaging Quantity | 1500 |
Packaging Method | Tape Mounted |
Discrete Wire Type | Solid or Stranded |
Splice Type | Closed End |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Product Type | Splice |
Serrated | No |
Operating Temperature Range | 105°C, 221°F |
Terminal, Closed End Splice, Crimp Clear | Newark Electronics |
TERMINAL, CLOSED END SPLICE, CRIMP CLEAR | element14 |
Terminals SPLICE N CE 22-10 | Rapid Electronics |
TE Connectivity SPLICE N CE 22-10 Terminals SPLICE N CE | Distrelec |
Closed End 22-10 AWG Unsealed Insulated Closed Barrel Splice | Future Electronics |
Special Order: SPLICE N CE 22-10 Splice Type: Closed End Splice Wire Size: 22 – 10 AWG Wire Size: .3 – 6 mm² Sealable: No Compatible Insulation Diameter Range: .375 in Closed End Splice 22 – 10 AWG .3 – 6 mm² | Electrical Wire Splice | Part Number: 2-328730-1 | Internal Number: 2-328730-1 | TE Connectivity | TE Store |
Splice Terminal 10-22AWG 18.29mm 11.58mm Tin T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulator Colour | Natural |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-328730-1?
Additional datasheets, footprints and schematics for 2-328730-1 are listed on our Part Details page. You can also find images and similar parts to 2-328730-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-328730-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-328730-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-328730-1 fall under?
The 2-328730-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-328730-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-328730-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-328730-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-328730-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-328730-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-328730-1 often in real-time on the comparison pages.
What if I can't find stock of 2-328730-1?
You can fill out our help required form which you can use to request a quote for 2-328730-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.