2-327137-2 RF & Coax Connectors by TE Connectivity

T-SHIELD FERR.,.130-.145

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.60

Distributor Stock
Logo for Distrelec
Distrelec
from US$22.04
1,968
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.87
1,968
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$28.06
1,968
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$19.60
1,968
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$19.82
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Code Violet
Body Plating Material Tin
Accepts Wire Insulation Diameter Range .13 – .145in, 3.3 – 3.68mm
Packaging Method Carton
Connector Type Shielded Wire Crimp

Compatible Parts


Alternative Descriptions

Rf Connector Accessories T-Shield Ferr .130-.145 |Amp Te Connectivity 2-327137-2 | Newark Electronics
RF Connector Accessories T-SHIELD FERR .130-.145 | Rapid Electronics
TE Connectivity T-SHIELD FERR. .130-.145 Connector Acces | Distrelec
Contact PIN Crimp ST Cable Mount | Avnet America


2-327137-2 . Unknown Parts by Unknown

FERRULE 3.68MM BRASS CRIMP

Status: Unknown
Series: Termashield Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Ferrule
For Use With AMP Termashield Series RF Coax Connectors
Product Range Termashield Series
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-327137-2?

Additional datasheets, footprints and schematics for 2-327137-2 are listed on our Part Details page. You can also find images and similar parts to 2-327137-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-327137-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-327137-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-327137-2 fall under?

The 2-327137-2 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.

Can I view similar or alternative parts?

You can view similar parts to 2-327137-2 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-327137-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-327137-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-327137-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-327137-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-327137-2 often in real-time on the comparison pages.

What if I can't find stock of 2-327137-2?

You can fill out our help required form which you can use to request a quote for 2-327137-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay