Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.53
|
19
in stock
|
Buy Now | |
Distrelec
from US$24.73
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.56
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$18.20
|
11
in stock
|
Buy Now | |
Farnell
from US$19.06
|
11
in stock
|
Buy Now | |
RS Americas
from US$14.95
|
10
in stock
|
Buy Now | |
element14
from US$18.69
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$22.56
|
-
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Raspberry Pi Mini Kit |
Kit Contents | Board Header |
Adafruit 16-Channel PWM / Servo HAT | Distrelec |
Raspberry Pi Pwm Servo Hat Development Board | Newark Electronics |
Adafruit 2327 16 Channel Servo HAT / PWM for Raspberry Pi A+, B+ or 2 | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Hex |
---|---|
Spacer Material | Brass |
Overall Length | 12.7mm |
Body Length | 12.7mm |
External Width | 6.35mm |
Hex Body Size | 0.25" |
Spacing Height | 0.5" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2327?
Additional datasheets, footprints and schematics for 2327 are listed on our Part Details page. You can also find images and similar parts to 2327 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2327 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2327 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2327 fall under?
The 2327 is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to 2327 when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2327 you can contact the distributor directly for product support, shipping queries etc.
Is the 2327 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2327 have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for 2327.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2327 often in real-time on the comparison pages.
What if I can't find stock of 2327?
You can fill out our help required form which you can use to request a quote for 2327 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.