Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.60
|
1,380
in stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
1,380
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
1,380
in stock
|
Buy Now | |
Farnell
from US$1.87
|
1,120
in stock
|
Buy Now | |
TE Store
from US$1.68
|
628
in stock
|
Buy Now | |
Heilind Electronics
from US$1.59
|
525
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.59
|
175
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$2.64
|
-
|
Buy Now | |
Boersig
from US$1.58
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Optics Alignment | No |
Contact Current Rating (Max) | 3A |
Operating Voltage | 60VDC |
Housing Material | PBT GF |
Circuit Application | Power |
Enables Zhaga Compatibility | Zhaga Inspired |
LED Manufacturer | Panasonic |
Product Type | LED Holder |
Programmable | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Driver on Board | No |
COB Substrate Thickness | 1mm |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
Led Lighting Mt.ing Accessories Lumawise Z45 Led |Amp Te Connectivity 2325811-3 | Newark Electronics |
LED Lighting Mt.ing Accessories Lumawise Z45 LED | Rapid Electronics |
COB LED HOLDERS | Farnell |
LUMAWISE Z45 LED HOLDER 20X24 Lighting Connector Features Included: Not Optic Compatible Zhaga Inspired Not Programmable No Driver on Board Operating Voltage: 60 VDC Termination Method to Wire & Cable: Poke-In Number of Positions: 1 Connector & Contact Terminates To: Printed Circuit Board Not Optic Compatible 60 VDC | Led Holders & Z45 | Part Number: 2325811-3 | Internal Number: 2325811-3 | TE Connectivity | TE Store |
LUMAWISE Z45 LED HOLDER 20X24, PANHEAD SCREW | Heilind Electronics |
LED Holder 20 x 24 Lumawise Z45 Panhead Screw Polybutylene Terephthalate Natural | Avnet America |
Lumawise Z45 Led Holder, 20X24, Panhead Screw | TE Connectivity 2325811-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2325811-3?
Additional datasheets, footprints and schematics for 2325811-3 are listed on our Part Details page. You can also find images and similar parts to 2325811-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2325811-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2325811-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2325811-3 fall under?
The 2325811-3 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2325811-3 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2325811-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2325811-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2325811-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 2325811-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2325811-3 often in real-time on the comparison pages.
What if I can't find stock of 2325811-3?
You can fill out our help required form which you can use to request a quote for 2325811-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.