Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.44
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
4,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.59
|
525
in stock
|
Buy Now | |
TE Store
from US$1.68
|
330
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.59
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.85
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$2.17
|
-
|
Buy Now | |
element14
from US$1.51
|
-
|
Buy Now | |
Boersig
from US$1.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Lumileds 1205 GEN 3, Phillips FORTIMO LED SLM C PW G6 2024, Lumileds 1208 CRSP, Lumileds 1204 GEN 3, Lumileds 1204, Lumileds 1205CRSP, Lumileds 1208, Sharp Mega Zenigata, Everlight EAHP2024 Series, Lumileds 1208 GEN 3, Lumileds 1205, Lumileds 1204CRSP |
---|---|
Number of Positions | 1 |
Optics Alignment | No |
Contact Current Rating (Max) | 3A |
Operating Voltage | 60VDC |
Housing Material | PBT GF |
Circuit Application | Power |
Enables Zhaga Compatibility | Zhaga Inspired |
LED Manufacturer | Sharp, Lumileds, Everlight |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | LED Holder |
Sealable | No |
Driver on Board | No |
Programmable | No |
COB Substrate Thickness | 1mm |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C, -40 – 105°F |
LED Lighting Mt.ing Accessories Lumawise Z45 LED | Rapid Electronics |
COB LED HOLDERS | Farnell |
LUMAWISE Z45 LED HOLDER 20X24, PANHEAD SCREW | Heilind Electronics |
LUMAWISE Z45 LED HOLDER 20X24 Compatible LED: Tridonic SLE-G6-SNC Sharp Mega Zenigata GW5DGC**M04 Sharp Mega Tuneable White GW6TGBJC50C Everlight EAHP2024 Series Lumileds 1205CRSP Lumileds 1204CRSP Lumileds 1204 Lumileds 1208 CRSP Lumileds 1205 Lumileds 1208 Lumileds 1205 GEN 3 Lumileds 1208 GEN 3 Lumileds 1204 GEN 3 Phillips FORTIMO LED SLM C PW G6 2024 Lighting Connector Features Included: Zhaga Inspired Not Optic Compatible Not Programmable No Driver on Board Operating Voltage: 60 VDC Termination Method to Wire & Cable: Poke-In Number of Positions: 1 Tridonic SLE-G6-SNC Zhaga Inspired | Led Holders & Z45 | Part Number: 2325811-2 | Internal Number: 2325811-2 | TE Connectivity | TE Store |
Cob Led Holder, 60Vdc, 3A, 45Mm | Newark Electronics |
20 x 24 Z45 Natural Color LUMAWISE LED Holder Accessory | Future Electronics |
LED Holder Polybutylene Terephthalate Natural Panhead Screw Mount | Avnet America |
Lumawise Z45 Led Holder, 20X24, Panhead Screw | TE Connectivity 2325811-2 | RS Americas |
COB LED HOLDER, 60VDC, 3A, 45MM | element14 |
Where can I find additional details, specifications and documents for a 2325811-2?
Additional datasheets, footprints and schematics for 2325811-2 are listed on our Part Details page. You can also find images and similar parts to 2325811-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2325811-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2325811-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2325811-2 fall under?
The 2325811-2 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2325811-2 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2325811-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2325811-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2325811-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and TE Store have stock available or on a lead time for 2325811-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2325811-2 often in real-time on the comparison pages.
What if I can't find stock of 2325811-2?
You can fill out our help required form which you can use to request a quote for 2325811-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.