Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
230
in stock
|
Buy Now | |
Heilind Electronics
from US$1.59
|
2,145
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.59
|
715
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
700
in stock
|
Buy Now | |
TE Store
from US$1.68
|
409
in stock
|
Buy Now | |
element14
from US$1.61
|
230
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
40
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$2.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Lextar PB26H, Lextar PB16H, Citizen CLL032, Luminus CHM 14, Lextar PB26U, Citizen CLU720, Citizen CLU038, Cree CMT 1930, Luminus CXM-11-AC00, Luminus CHM-14-AC10, Luminus CLM-14 GEN 3, Luminus CHM-14-AC00, Lextar PB19U, Luminus CXM-11-XH00, Lextar PB19H, Citizen CLU 034, Lextar PB16U, Citizen CLU721, Citizen CLU 036 |
---|---|
Optics Alignment | No |
Number of Positions | 1 |
Contact Current Rating (Max) | 3A |
Operating Voltage | 60VDC |
Housing Material | PBT GF |
Enables Zhaga Compatibility | Zhaga Inspired |
Circuit Application | Power |
LED Manufacturer | Citizen, Bridgelux, Osram, Seoul Semi, CREE, Luminus, Everlight, Lextar, Edison Opto, Samsung, Tridonic |
Driver on Board | No |
COB Substrate Thickness | 1mm |
Programmable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | LED Holder |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C, -40 – 105°F |
LUMAWISE Z45 LED HOLDER 19X19, PANHEAD SCREW | Heilind Electronics |
LUMAWISE Z45 LED HOLDER 19X19 Compatible LED: Cree CMT 1922 Cree CMT 1925 Citizen CLL030 Citizen CLU 034 Citizen CLL032 Citizen CLU 036 Citizen CLU720 Luminus CHM 14 Luminus CLM-14 GEN 3 Luminus CXM-11-AC00 Citizen CLU038 Cree CMT 1930 Edison Opto HM CR 190 Series Edison Opto HM CR 180 Series Edison Opto HE CR 190 Series Edison Opto HE CR 180 Series Lextar PB16H Citizen CLU721 Lextar PB19H Luminus CXM-11-XH00 Lextar PB26U Luminus CHM-14-AC00 Luminus CHM-14-AC10 Lextar PB19U Lextar PB26H Lextar PB16U Lighting Connector Features Included: Not Optic Compatible No Driver on Board Not Programmable Zhaga Inspired Operating Voltage: 60 VDC Termination Method to Wire & Cable: Poke-In Number of Positions: 1 Cree CMT 1922 Not Optic Compatible | Led Holders & Z45 | Part Number: 2325807-3 | Internal Number: 2325807-3 | TE Connectivity | TE Store |
COB LED HOLDER, 60VDC, 3A, 45MM | element14 |
Cob Led Holder, 60Vdc, 3A, 45Mm | Newark Electronics |
LUMAWISE Z45 Single Position 19 x 19 mm Poke In PCB LED Holder | Future Electronics |
LED Holder 19 x 19 Lumawise Z45 Panhead Screw Polybutylene Terephthalate Natural | Avnet America |
Lumawise Z45 Led Holder, 19X19, Panhead Screw | TE Connectivity 2325807-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2325807-3?
Additional datasheets, footprints and schematics for 2325807-3 are listed on our Part Details page. You can also find images and similar parts to 2325807-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2325807-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2325807-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2325807-3 fall under?
The 2325807-3 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2325807-3 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2325807-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2325807-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2325807-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, TE Store and element14 have stock available or on a lead time for 2325807-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2325807-3 often in real-time on the comparison pages.
What if I can't find stock of 2325807-3?
You can fill out our help required form which you can use to request a quote for 2325807-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.