Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.39
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
6,303
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
6,303
in stock
|
Buy Now | |
TE Store
from US$1.68
|
2,698
in stock
|
Buy Now | |
Heilind Electronics
from US$1.10
|
1,575
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.10
|
525
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.76
|
60
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$2.64
|
-
|
Buy Now | |
element14
from US$1.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Luminus CXM-11 GEN3, Seoul SAWS1564A, Samsung LC016D, Luminus CXM-11 GEN4, Samsung LC030C, Seoul SAWS1566A, Tridonic SLE-G7-LES15, Luminus CLM-14 GEN4, Luminus CGM-14 GEN4, Luminus CHM-11-XH20, Luminus CHM-9-XH20/XH30, Luminus CLM-14 GEN 3, Citizen CLU710, Everlight EAHP1919Wxx, Citizen CLU711, Tridonic SLE-G6-LES 10, Seoul SDWx3F1C, Luminus CXM-14 GEN4, Tridonic SLE-G7-LES13, Luminus CXM-14 Gen 3, Cree CMT 1930, Samsung LC019D, BridgeLux V13, Citizen CLU720, Seoul SDWx2F1A, Osram s13 Series |
---|---|
Number of Positions | 1 |
Optics Alignment | No |
Contact Current Rating (Max) | 3A |
Operating Voltage | 60VDC |
Housing Material | PBT GF |
Enables Zhaga Compatibility | Zhaga Inspired |
Circuit Application | Power |
LED Manufacturer | Citizen, Bridgelux, Osram, Everlight, Seoul Semi, CREE, Luminus, Lextar, Edison Opto, Samsung, Tridonic |
Driver on Board | No |
COB Substrate Thickness | 1mm |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | LED Holder |
Sealable | No |
Programmable | No |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C, -40 – 105°F |
COB LED HOLDERS | Farnell |
LUMAWISE Z45 LED HOLDER 19X19 Compatible LED: Samsung LC016D Citizen CLU710 Citizen CLU711 Bridgelux V13 Tridonic SLE-G6-LES 10 Luminus CLM-14 GEN 3 Osram s13 Series Citizen CLU720 Everlight EAHP1919Wxx Samsung LC033D Cree CMT 1930 Luminus CXM-11 GEN3 Luminus CGM-14 GEN4 Luminus CHM-9-XH20/XH30 Luminus CLM-14 GEN4 Luminus CXM-11 GEN4 Luminus CXM-14 GEN4 Luminus CHM-11-XH20 Tridonic SLE-G7-LES13 Tridonic SLE-G7-LES15 Samsung LC030C Luminus CXM-14 Gen 3 Seoul SDWx3F1C Samsung LC019D Seoul SDWx2F1A Lighting Connector Features Included: Not Programmable No Driver on Board Zhaga Inspired Not Optic Compatible Operating Voltage: 60 VDC Termination Method to Wire & Cable: Poke-In Number of Positions: 1 Samsung LC016D Not Programmable | Led Holders & Z45 | Part Number: 2325807-2 | Internal Number: 2325807-2 | TE Connectivity | TE Store |
LUMAWISE Z45 LED HOLDER 19X19, PANHEAD SCREW | Heilind Electronics |
Cob Led Holder, 60Vdc, 3A, 45Mm | Newark Electronics |
LUMAWISE 19 x 19 mm Pan Head Screw Z45 LED Holder | Future Electronics |
LED Holder 19 x 19 Lumawise Z45 Panhead Screw Polybutylene Terephthalate Natural | Avnet America |
Lumawise Z45 Led Holder, 19X19, Panhead Screw | TE Connectivity 2325807-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2325807-2?
Additional datasheets, footprints and schematics for 2325807-2 are listed on our Part Details page. You can also find images and similar parts to 2325807-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2325807-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2325807-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2325807-2 fall under?
The 2325807-2 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2325807-2 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2325807-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2325807-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2325807-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 2325807-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2325807-2 often in real-time on the comparison pages.
What if I can't find stock of 2325807-2?
You can fill out our help required form which you can use to request a quote for 2325807-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.