Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Lightpipes per Port | 2 |
---|---|
Included Lightpipe | Yes |
Form Factor | OSFP |
Pluggable I/O Accessory Type | Lightpipe |
Sealable | No |
Connector System | Cable-to-Board |
Pluggable I/O Product Types | Lightpipe Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Where can I find additional details, specifications and documents for a 2325080-5?
Additional datasheets, footprints and schematics for 2325080-5 are listed on our Part Details page. You can also find images and similar parts to 2325080-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2325080-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2325080-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2325080-5 fall under?
The 2325080-5 is listed under Connectors > Pluggable IO Connectors & Cages > OSFP.
Can I view similar or alternative parts?
You can view similar parts to 2325080-5 when available in the OSFP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2325080-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2325080-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2325080-5 have stock available?
Authorised distributors including Avnet America and Avnet Asia have stock available or on a lead time for 2325080-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2325080-5 often in real-time on the comparison pages.
What if I can't find stock of 2325080-5?
You can fill out our help required form which you can use to request a quote for 2325080-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.