Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Color | Red |
Insulation Material | Nylon |
Plating Material | Tin |
Insulation Sleeve Material | Nylon |
Terminal & Splice Type | Splice |
Outside Diameter | 4.978mm, .196in |
Overall Length | 13.081mm, .515in |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 4000 |
Packaging Method | Tape Mounted |
Sealable | No |
Serrated | No |
Insulated | Yes |
Product Type | Splice Accessory |
Accessory Type | Wire Cap |
Wire/Cable Type | Unstripped Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
WIRE CAP RED .080-.115 Splice Type: Closed End Splice Sealable: No Contact Base Material: Copper Primary Product Color: Red Terminal Material Thickness: .02 in Closed End Splice Copper Red | Electrical Wire Splice | Part Number: 2-324485-1 | Internal Number: 2-324485-1 | TE Connectivity | TE Store |
Wire Cap Red .080-.115 |Amp Te Connectivity 2-324485-1 | Newark Electronics |
Terminal Splice Wire Cap Closed End Connector | Future Electronics |
Splice Terminal 13.08mm Tin Tape | Avnet America |
WIRE CAP RED .080-.115 | Farnell |
Where can I find additional details, specifications and documents for a 2-324485-1?
Additional datasheets, footprints and schematics for 2-324485-1 are listed on our Part Details page. You can also find images and similar parts to 2-324485-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-324485-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-324485-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-324485-1 fall under?
The 2-324485-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-324485-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-324485-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-324485-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-324485-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 2-324485-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-324485-1 often in real-time on the comparison pages.
What if I can't find stock of 2-324485-1?
You can fill out our help required form which you can use to request a quote for 2-324485-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.